Atlanta Micro RF and Wireless - RF Amplifiers AM1065

Description
IC RF AMP GPS 0HZ-8GHZ 24CQFN
Description
IC RF AMP GPS 0HZ-8GHZ 24CQFN

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - AM1065 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
AM1065
RF and Wireless - RF Amplifiers AM1065
IC RF AMP GPS 0HZ-8GHZ 24CQFN

IC RF AMP GPS 0HZ-8GHZ 24CQFN

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AM1065
Product Name RF and Wireless - RF Amplifiers
Frequency Range 0.0 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Power Amplifier with Power Detector - SE2527L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
ADM2-0035PA, 0.1-35 GHz 2-Stage LO Driver Amplifier - ADM2-0035PA - Marki Microwave LLC
Specs
Frequency Range 100 to 35000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - BGA615L7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1575 MHz
View Details
3 suppliers