Atlanta Micro RF and Wireless - RF Amplifiers AM1064-1

Description
Win Source Part Number: 1381387-AM1064-1 Category: RF and Wireless>RF Amplifiers Package: Tape & Reel Frequency: 0Hz ~ 8GHz Gain: 21dB Noise Figure: 2dB Current - Supply: 73mA P1dB: 18dBm RF Type: General Purpose Voltage - Supply: 3V ~ 5.2V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8542.33.0001 Mfr: Atlanta Micro Inc. Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 5,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381387-AM1064-1 Category: RF and Wireless>RF Amplifiers Package: Tape & Reel Frequency: 0Hz ~ 8GHz Gain: 21dB Noise Figure: 2dB Current - Supply: 73mA P1dB: 18dBm RF Type: General Purpose Voltage - Supply: 3V ~ 5.2V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8542.33.0001 Mfr: Atlanta Micro Inc. Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 5,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - 1381387-AM1064-1 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Amplifiers
1381387-AM1064-1
RF and Wireless - RF Amplifiers 1381387-AM1064-1
Win Source Part Number: 1381387-AM1064-1 Category: RF and Wireless>RF Amplifiers Package: Tape & Reel Frequency: 0Hz ~ 8GHz Gain: 21dB Noise Figure: 2dB Current - Supply: 73mA P1dB: 18dBm RF Type: General Purpose Voltage - Supply: 3V ~ 5.2V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8542.33.0001 Mfr: Atlanta Micro Inc. Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 5,000 pcs

Win Source Part Number: 1381387-AM1064-1
Category: RF and Wireless>RF Amplifiers
Package: Tape & Reel
Frequency: 0Hz ~ 8GHz
Gain: 21dB
Noise Figure: 2dB
Current - Supply: 73mA
P1dB: 18dBm
RF Type: General Purpose
Voltage - Supply: 3V ~ 5.2V
Mounting Type: Surface Mount
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
HTSUS: 8542.33.0001
Mfr: Atlanta Micro Inc.
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Standard Package: 5,000 pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - AM1064-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AM1064-1
RF and Wireless - RF Amplifiers AM1064-1
IC RF AMP GPS 0HZ-8GHZ 16QFN

IC RF AMP GPS 0HZ-8GHZ 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1381387-AM1064-1 AM1064-1
Product Name RF and Wireless - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 0.0 to 8000 MHz 0.0 to 8000 MHz
Minimum Gain 21 dB ? to 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
ADM-8007PSM, 2 - 40 GHz Surface Mount Amplifier - ADM-8007PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
Specs
Frequency Range 700 to 2700 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details
Low Noise Amplifiers - NLA-1-12000-30-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1 to 12000 MHz
Minimum Gain 30 dB
View Details