ATLANTA Drive Systems, Inc. High Performance Screw Jack Gearbox HS 100

Description
Our Linear Actuators offer clean, precise linear positioning by means of a ballscrew or trapezoidal spindle. Linear speeds up to 590 inches per minute (250 mm/sec) with axial load capacities up to 36,000 lb. can be reached For higher load capacities, two actuators can be used in tandem to share the loads. Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive. Advantages over hydraulic solutions include: High dynamic performance and very precise positioning Multiple positions can be easily reached; positions can be held even after shutting off the drive Constant controllability and adjustability during the whole range of use Minimal installation expenditure, low maintenance and repair expenses No pollution of the environment due to leakages
Datasheet
Description
Our Linear Actuators offer clean, precise linear positioning by means of a ballscrew or trapezoidal spindle. Linear speeds up to 590 inches per minute (250 mm/sec) with axial load capacities up to 36,000 lb. can be reached For higher load capacities, two actuators can be used in tandem to share the loads. Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive. Advantages over hydraulic solutions include: High dynamic performance and very precise positioning Multiple positions can be easily reached; positions can be held even after shutting off the drive Constant controllability and adjustability during the whole range of use Minimal installation expenditure, low maintenance and repair expenses No pollution of the environment due to leakages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Screw Jack Gearbox - HS 100 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
High Performance Screw Jack Gearbox
HS 100
High Performance Screw Jack Gearbox HS 100
Our Linear Actuators offer clean, precise linear positioning by means of a ballscrew or trapezoidal spindle. Linear speeds up to 590 inches per minute (250 mm/sec) with axial load capacities up to 36,000 lb. can be reached For higher load capacities, two actuators can be used in tandem to share the loads. Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive. Advantages over hydraulic solutions include: High dynamic performance and very precise positioning Multiple positions can be easily reached; positions can be held even after shutting off the drive Constant controllability and adjustability during the whole range of use Minimal installation expenditure, low maintenance and repair expenses No pollution of the environment due to leakages

Our Linear Actuators offer clean, precise linear positioning by means of a ballscrew or trapezoidal spindle. Linear speeds up to 590 inches per minute (250 mm/sec) with axial load capacities up to 36,000 lb. can be reached For higher load capacities, two actuators can be used in tandem to share the loads.

Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive.

Advantages over hydraulic solutions include:

  • High dynamic performance and very precise positioning
  • Multiple positions can be easily reached; positions can be held even after shutting off the drive
  • Constant controllability and adjustability during the whole range of use
  • Minimal installation expenditure, low maintenance and repair expenses
  • No pollution of the environment due to leakages
Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Linear Actuators
Product Number HS 100
Product Name High Performance Screw Jack Gearbox
Device Type Rod Type
Actuation Type Electrical
Rated Speed 5.9 in/sec (8.99 m/min)
Rated Force 22480 lbs (10195 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 32L ... TL Gearhead with integrated Lead Screw trapezoidal thread -  - FAULHABER MICROMO
Specs
Rated Force 27.2 lbs (12.34 kg)
Drive Type Lead Screw/ACME Screw
View Details
Stepper Linear Actuator - AxialPower™ Enhanced Series-APES17 - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Force 24 to 225 lbs (10.88 to 102 kg)
View Details
Contrac Electrical Linear Actuator - RSD10 - ABB Measurement & Analytics
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 11.81 inch (0.0 to 300 mm)
View Details
Pneumatic Linear Actuators - MAGTEC® Magnetically Coupled-Type Air Cylinder - MAGTEC® Standard - Branham, W.C. Inc.
Specs
Actuation Type Pneumatic
Stroke or X-Axis Travel 120 to 273 inch (3048 to 6934 mm)
View Details