ATLANTA Drive Systems, Inc. Sprocket 01 73 076

Description
A precondition for the proper functioning of sprocket wheels, bevel gears, spur gears, worm gears etc. is the accuracy of the tooth system and the concentricity relative to the location hole. This is ensured by the manufacturing procedure selected for off-the-shelf standard parts. Sprocket wheels with one-sided hub Atlanta sprocket wheels with one-sided hub are made of normalized heat-treatable steel C45 (material no. 1.0503) with a strength of 600 - 700 N/mm². If higher strength is required, these wheels can be quenched and tempered or else the teeth can be fame or induction hardened (to approx. 50 RC). Plate-type sprocket wheels Atlanta solid plate wheels are made of sheet with a strength of 500–600 N/mm² unhardened. Due to the larger diameter condition, they are usually not subjected to heat treatment. Induction-hardening or fame-hardening to approx. 50 HRC is only possible after case-hardening.
Datasheet
Description
A precondition for the proper functioning of sprocket wheels, bevel gears, spur gears, worm gears etc. is the accuracy of the tooth system and the concentricity relative to the location hole. This is ensured by the manufacturing procedure selected for off-the-shelf standard parts. Sprocket wheels with one-sided hub Atlanta sprocket wheels with one-sided hub are made of normalized heat-treatable steel C45 (material no. 1.0503) with a strength of 600 - 700 N/mm². If higher strength is required, these wheels can be quenched and tempered or else the teeth can be fame or induction hardened (to approx. 50 RC). Plate-type sprocket wheels Atlanta solid plate wheels are made of sheet with a strength of 500–600 N/mm² unhardened. Due to the larger diameter condition, they are usually not subjected to heat treatment. Induction-hardening or fame-hardening to approx. 50 HRC is only possible after case-hardening.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sprocket - 01 73 076 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Sprocket
01 73 076
Sprocket 01 73 076
A precondition for the proper functioning of sprocket wheels, bevel gears, spur gears, worm gears etc. is the accuracy of the tooth system and the concentricity relative to the location hole. This is ensured by the manufacturing procedure selected for off-the-shelf standard parts. Sprocket wheels with one-sided hub Atlanta sprocket wheels with one-sided hub are made of normalized heat-treatable steel C45 (material no. 1.0503) with a strength of 600 - 700 N/mm². If higher strength is required, these wheels can be quenched and tempered or else the teeth can be fame or induction hardened (to approx. 50 RC). Plate-type sprocket wheels Atlanta solid plate wheels are made of sheet with a strength of 500–600 N/mm² unhardened. Due to the larger diameter condition, they are usually not subjected to heat treatment. Induction-hardening or fame-hardening to approx. 50 HRC is only possible after case-hardening.

A precondition for the proper functioning of sprocket wheels, bevel gears, spur gears, worm gears etc. is the accuracy of the tooth system and the concentricity relative to the location hole. This is ensured by the manufacturing procedure selected for off-the-shelf standard parts.
Sprocket wheels with one-sided hub
Atlanta sprocket wheels with one-sided hub are made of normalized heat-treatable steel C45 (material no. 1.0503) with a strength of 600 - 700 N/mm². If higher strength is required, these wheels can be quenched and tempered or else the teeth can be fame or induction hardened (to approx. 50 RC).
Plate-type sprocket wheels
Atlanta solid plate wheels are made of sheet with a strength of 500–600 N/mm² unhardened. Due to the larger diameter condition, they are usually not subjected to heat treatment. Induction-hardening or fame-hardening to approx. 50 HRC is only possible after case-hardening.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 01 73 076
Product Name Sprocket
Pitch ISO 10 (15.875mm); >63.50mm; 10B
Material Steel
Hub Style Type A (Hubless)
Shaft Mounting Simple Bore
Number of Teeth 76
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Steel - Stainless; Metal
Number of Teeth 40
View Details
Stock Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
Material Steel - Hardened
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
DIN Stock Sprockets & Platewheels - 10A-1-2-3 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Style Type A (Hubless)
Number of Teeth 8 to 125
Bore 10 to 30 mm (0.3937 to 1.18 inch)
View Details
Sprocket - 01 09 029 - ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc.
Specs
Pitch >63.50mm; 83/84
Material Steel
Hub Style Type A (Hubless)
View Details