Stock Drive Products & Sterling Instrument - SDP/SI 3.75mm (.1475") Pitch, 40 Grooves, 8mm Bore, Metal roller Chain Sprocket A 6X 7M1440

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6X 7M1440 is a 40-tooth roller chain sprocket with a 3.75 mm pitch, an 8 mm bore, and a 19 mm hub length, designed for use with Ladder Chain A 6Y 8M375. It is made of stainless steel type 303 with a clear passivated finish, and features a set screw mounting with an M4 screw. The pitch diameter is 47.8 mm, and the overall diameter is 49.1 mm. The hub is grooved 2 mm wide to provide clearance for the chain link plate.

Datasheet Summary
Powered by GS/AI

The A 6X 7M1440 is a 40-tooth roller chain sprocket with a 3.75 mm pitch, an 8 mm bore, and a 19 mm hub length, designed for use with Ladder Chain A 6Y 8M375. It is made of stainless steel type 303 with a clear passivated finish, and features a set screw mounting with an M4 screw. The pitch diameter is 47.8 mm, and the overall diameter is 49.1 mm. The hub is grooved 2 mm wide to provide clearance for the chain link plate.

Suppliers

Company
Product
Description
Supplier Links
3.75mm (.1475
Hicksville, NY, United States
3.75mm (.1475") Pitch, 40 Grooves, 8mm Bore, Metal roller Chain Sprocket
A 6X 7M1440
3.75mm (.1475") Pitch, 40 Grooves, 8mm Bore, Metal roller Chain Sprocket A 6X 7M1440
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6X 7M1440
Product Name 3.75mm (.1475") Pitch, 40 Grooves, 8mm Bore, Metal roller Chain Sprocket
Pitch Miniature (3.75mm)
Unlock Full Specs
to access all available technical data

Similar Products

22 teeth, 6 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket - A 6B 8MHK4822 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 4.24 mm
Material Metal
Number of Teeth 22
View Details
12.7mm (#40) Pitch, 25 Grooves, 12mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ12725A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 08 (12.70mm)
Material Plastic; Plastic
Number of Teeth 25
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Steel - Stainless; Metal
Number of Teeth 34
View Details
6.35mm (#25) Pitch, 10 Grooves, 6mm Bore, Plastic Roller Chain Sprocket - A 6Z 7M251006 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Plastic; Plastic
Number of Teeth 10
View Details