Atkore International Channel Conduit/Cable Clamp PS UB 3

Description
PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL U BOLT, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH 3 INCH TRADE SIZE CUSH-A-CLAMP. BRAND WEIGHT 84 LB PER 100 PIECES
Datasheet
Description
PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL U BOLT, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH 3 INCH TRADE SIZE CUSH-A-CLAMP. BRAND WEIGHT 84 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS UB 3 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS UB 3
Channel Conduit/Cable Clamp PS UB 3
PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL U BOLT, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH 3 INCH TRADE SIZE CUSH-A-CLAMP. BRAND WEIGHT 84 LB PER 100 PIECES
  • PIPE TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL U BOLT, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3 INCH TRADE SIZE
  • CUSH-A-CLAMP. BRAND
  • WEIGHT 84 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS UB 3
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.10 inch (28.00 mm)
View Details
Pipe Hanger - 4011000EG - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 3600 lbs (1633 kg)
Pipe Size 10.00 inch (254.00 mm)
View Details
Conduit To Rod Clamp - G3 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details
Pipe Hanger - NM1900 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction UV-Rated Plastic
Features UL Listed
Pipe Size 0.31 to 0.50 inch (7.94 to 12.70 mm)
View Details