Atkore International Channel Conduit/Cable Clamp PS UB 3-1/2

Description
PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL U BOLT, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH 3-1/2 INCH TRADE SIZE CUSH-A-CLAMP. BRAND WEIGHT 93 LB PER 100 PIECES
Datasheet
Description
PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL U BOLT, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH 3-1/2 INCH TRADE SIZE CUSH-A-CLAMP. BRAND WEIGHT 93 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS UB 3-1/2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS UB 3-1/2
Channel Conduit/Cable Clamp PS UB 3-1/2
PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL U BOLT, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH 3-1/2 INCH TRADE SIZE CUSH-A-CLAMP. BRAND WEIGHT 93 LB PER 100 PIECES
  • PIPE TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL U BOLT, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3-1/2 INCH TRADE SIZE
  • CUSH-A-CLAMP. BRAND
  • WEIGHT 93 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS UB 3-1/2
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2646 lbs (0.1200 kg)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - P1213 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
Pipe Size 1.00 inch (25.40 mm)
View Details
Angulating Constant Support Type 16 - 16 73 25 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details