Atkore International Pipe Hanger PS 69 2-1/2

Description
ROD MOUNT TYPE ASTM A1008/A1011SS/A575/A 576 STEEL MATERIAL ZINC ELECTROPLATED FINISH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 2.5 MAX. PIPE SIZE - DECIMAL 2-1/2 MIN. PIPE SIZE - FRACTIONAL 2-1/2 MAX. PIPE SIZE - FRACTIONAL 525 LOAD RATING IN LB HOT ROLLED PICKLED OILED PROCESS 525 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE POWER-STRUT. BRAND WEIGHT 25 LB PER 100 PIECES CENTER LINE DISTANCE 4 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN PS69 MODEL
Datasheet
Description
ROD MOUNT TYPE ASTM A1008/A1011SS/A575/A 576 STEEL MATERIAL ZINC ELECTROPLATED FINISH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 2.5 MAX. PIPE SIZE - DECIMAL 2-1/2 MIN. PIPE SIZE - FRACTIONAL 2-1/2 MAX. PIPE SIZE - FRACTIONAL 525 LOAD RATING IN LB HOT ROLLED PICKLED OILED PROCESS 525 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE POWER-STRUT. BRAND WEIGHT 25 LB PER 100 PIECES CENTER LINE DISTANCE 4 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN PS69 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - PS 69 2-1/2 - Atkore International
Harvey, IL, USA
Pipe Hanger
PS 69 2-1/2
Pipe Hanger PS 69 2-1/2
ROD MOUNT TYPE ASTM A1008/A1011SS/A575/A 576 STEEL MATERIAL ZINC ELECTROPLATED FINISH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 2.5 MAX. PIPE SIZE - DECIMAL 2-1/2 MIN. PIPE SIZE - FRACTIONAL 2-1/2 MAX. PIPE SIZE - FRACTIONAL 525 LOAD RATING IN LB HOT ROLLED PICKLED OILED PROCESS 525 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE POWER-STRUT. BRAND WEIGHT 25 LB PER 100 PIECES CENTER LINE DISTANCE 4 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN PS69 MODEL
  • ROD MOUNT TYPE
  • ASTM A1008/A1011SS/A575/A576 STEEL MATERIAL
  • ZINC ELECTROPLATED FINISH
  • 2-1/2 INCH MIN. PIPE SIZE
  • 2-1/2 INCH MAX. PIPE SIZE
  • 2.5 MIN. PIPE SIZE - DECIMAL
  • 2.5 MAX. PIPE SIZE - DECIMAL
  • 2-1/2 MIN. PIPE SIZE - FRACTIONAL
  • 2-1/2 MAX. PIPE SIZE - FRACTIONAL
  • 525 LOAD RATING IN LB
  • HOT ROLLED PICKLED OILED PROCESS
  • 525 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • POWER-STRUT. BRAND
  • WEIGHT 25 LB PER 100 PIECES
  • CENTER LINE DISTANCE 4 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • PS69 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 69 2-1/2
Product Name Pipe Hanger
Maximum Load 525 lbs (238 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1587 lbs (0.0720 kg)
View Details
Conduit To Rod Clamp - B59B - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction SOLID BRASS
Pipe Size 1.25 to 2.00 inch (31.75 to 50.80 mm)
View Details
Rigid/EMT Conduit Strap - CI1504 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details
Conduit Hanger - 2020 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction STEEL
View Details