Atkore International Channel Conduit/Cable Clamp PS 52E 1/2

Description
PARALLEL PIPE/CONDUIT TO STRUT TYPE MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH ONE PIECE CONSTRUCTION 1/2 INCH TRADE SIZE POWER-STRUT. BRAND PS 52E MODEL
Datasheet
Description
PARALLEL PIPE/CONDUIT TO STRUT TYPE MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH ONE PIECE CONSTRUCTION 1/2 INCH TRADE SIZE POWER-STRUT. BRAND PS 52E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 52E 1/2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 52E 1/2
Channel Conduit/Cable Clamp PS 52E 1/2
PARALLEL PIPE/CONDUIT TO STRUT TYPE MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH ONE PIECE CONSTRUCTION 1/2 INCH TRADE SIZE POWER-STRUT. BRAND PS 52E MODEL
  • PARALLEL PIPE/CONDUIT TO STRUT TYPE
  • MALLEABLE IRON MATERIAL
  • ELECTROGALVANIZED FINISH
  • ONE PIECE CONSTRUCTION
  • 1/2 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • PS 52E MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 52E 1/2
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1587 lbs (0.0720 kg)
View Details
Pipe Hanger - 508R2300PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 300 lbs (136 kg)
View Details
Conduit Hanger - PB6H0B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.50 inch (12.70 mm)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details