Minerallac Company Conduit Hanger 9S

Description
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 1.75 INCH L X 3.75 INCH W X 6.75 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 10 STANDARD PACKAGE #9 TRADE SIZE 1/2 INCH MOUNTING HOLE SIZE 230 LB LOAD CAPACITY 4 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 1.75 INCH L X 3.75 INCH W X 6.75 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 10 STANDARD PACKAGE #9 TRADE SIZE 1/2 INCH MOUNTING HOLE SIZE 230 LB LOAD CAPACITY 4 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 9S - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
9S
Conduit Hanger 9S
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 1.75 INCH L X 3.75 INCH W X 6.75 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 10 STANDARD PACKAGE #9 TRADE SIZE 1/2 INCH MOUNTING HOLE SIZE 230 LB LOAD CAPACITY 4 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • STEEL MATERIAL
  • 1.75 INCH L X 3.75 INCH W X 6.75 INCH H SIZE
  • STAINLESS STEEL FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 10 STANDARD PACKAGE
  • #9 TRADE SIZE
  • 1/2 INCH MOUNTING HOLE SIZE
  • 230 LB LOAD CAPACITY
  • 4 INCH RIGID/IMC/EMT CONDUIT TYPE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 9S
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.38 inch (35.00 mm)
View Details
Horizontal Clamp Type 43 - 43 51 .. - Lisega SE
Specs
Hanger Type Split Ring Hanger
Support Type Pipe Clamp
Material of Construction Carbon Steel
View Details
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details
Conduit Hanger - K2B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 60 lbs (27.21 kg)
View Details