Atkore International Channel Conduit/Cable Clamp PS 51 1

Description
CONDUIT/PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL MATERIAL HOT DIP GALVANIZED FINISH 1 INCH TRADE SIZE POWER-STRUT. BRAND RIGHT ANGLED WEIGHT 47 LB PER 100 PIECES PS51 MODEL
Datasheet
Description
CONDUIT/PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL MATERIAL HOT DIP GALVANIZED FINISH 1 INCH TRADE SIZE POWER-STRUT. BRAND RIGHT ANGLED WEIGHT 47 LB PER 100 PIECES PS51 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 51 1 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 51 1
Channel Conduit/Cable Clamp PS 51 1
CONDUIT/PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL MATERIAL HOT DIP GALVANIZED FINISH 1 INCH TRADE SIZE POWER-STRUT. BRAND RIGHT ANGLED WEIGHT 47 LB PER 100 PIECES PS51 MODEL
  • CONDUIT/PIPE TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 1 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • RIGHT ANGLED
  • WEIGHT 47 LB PER 100 PIECES
  • PS51 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 51 1 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 51 1
Channel Conduit/Cable Clamp PS 51 1
PIPE/CONDUIT TO STRUT TYPE MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH ONE PIECE CONSTRUCTION 1 INCH TRADE SIZE POWER-STRUT. BRAND PS 51 MODEL
  • PIPE/CONDUIT TO STRUT TYPE
  • MALLEABLE IRON MATERIAL
  • ELECTROGALVANIZED FINISH
  • ONE PIECE CONSTRUCTION
  • 1 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • PS 51 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 51 1
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
U Bolt - Non Metric - U-400SG - O-Z/Gedney
Specs
Material of Construction Steel
Pipe Size 4.62 inch (117.47 mm)
View Details