SINGLE SLOTTED CORNER ANGLE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
3-7/8 INCH L X 1-5/8 INCH W X 2-5/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
66 LB PER 100 PIECES WEIGHT
3 HOLE(S)
2 SIDE(S)
POWER-STRUT[R] BRAND
1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END
HOLE SIZE (2) 9/16 INCH HOLE, (1) 1 1/2 INCH L X 9/16 INCH W SLOT
PS 3049 MODEL
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
SINGLE SLOTTED CORNER ANGLE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
3-7/8 INCH L X 1-5/8 INCH W X 2-5/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
66 LB PER 100 PIECES WEIGHT
3 HOLE(S)
2 SIDE(S)
POWER-STRUT[R] BRAND
1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END
HOLE SIZE (2) 9/16 INCH HOLE, (1) 1 1/2 INCH L X 9/16 INCH W SLOT
PS 3049 MODEL
SINGLE SLOTTED CORNER ANGLE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
3-7/8 INCH L X 1-5/8 INCH W X 2-5/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
66 LB PER 100 PIECES WEIGHT
3 HOLE(S)
2 SIDE(S)
POWER-STRUT[R] BRAND
1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END
HOLE SIZE (2) 9/16 INCH HOLE, (1) 1 1/2 INCH L X 9/16 INCH W SLOT
PS 3049 MODEL
SINGLE SLOTTED CORNER ANGLE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
3-7/8 INCH L X 1-5/8 INCH W X 2-5/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
66 LB PER 100 PIECES WEIGHT
3 HOLE(S)
2 SIDE(S)
POWER-STRUT[R] BRAND
1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END
HOLE SIZE (2) 9/16 INCH HOLE, (1) 1 1/2 INCH L X 9/16 INCH W SLOT
CORNER TYPE
MILD BAR/STRIP STEEL MATERIAL
2-5/8 INCH LENGTH X 3-7/8 INCH HEIGHT SIZE
PAINTED GREEN FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
59 POUND PER 100 FOOT WEIGHT
2 HOLE(S)
9/16 INCH DIAMETER HOLE HOLE/SLOT SIZE
2 SIDE(S)
HOLE SPACING 1-7/8 INCH (CENTER), 13/16 INCH (END)
PS-3049 MODEL
CORNER TYPE
MILD BAR/STRIP STEEL MATERIAL
2-5/8 INCH LENGTH X 3-7/8 INCH HEIGHT SIZE
PAINTED GREEN FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
59 POUND PER 100 FOOT WEIGHT
2 HOLE(S)
9/16 INCH DIAMETER HOLE HOLE/SLOT SIZE
2 SIDE(S)
HOLE SPACING 1-7/8 INCH (CENTER), 13/16 INCH (END)
CORNER TYPE
MILD STEEL MATERIAL
3-7/8 INCH L X 1-5/8 INCH W X 2-5/8 INCH H SIZE
HOT DIP GALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
66 LB PER 100 PIECES WEIGHT
3 HOLE(S)
(2) 9/16 INCH DIA HOLE, (1) 1 1/2 INCH SLOT HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT. BRAND
HOLE SPACING FROM END 13/16 INCH
PS3049 MODEL
CORNER TYPE
MILD STEEL MATERIAL
3-7/8 INCH L X 1-5/8 INCH W X 2-5/8 INCH H SIZE
HOT DIP GALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
66 LB PER 100 PIECES WEIGHT
3 HOLE(S)
(2) 9/16 INCH DIA HOLE, (1) 1 1/2 INCH SLOT HOLE/SLOT SIZE