Material: Al, anodized
Property: Natural
Delivery Unit: 1 pce., length 6000 mm
Weight, spec. Length: m = 4.01 kg/m
Cross Sectional Area: A = 14.86 cm2
Moment of Inertia, torsional: It = 50.93 cm4
| item America, LLC | |
|---|---|
| Product Category | Modular Framing Systems |
| Product Number | 0.0.453.01 |
| Product Name | Profile 8 80x80 E, natural |