CLOSED ANGLE TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
2 1/2 INCH X 3 1/8 INCH SIZE
PERMA-GOLD[T] FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
58 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
45 DEG BEND ANGLE
UNISTRUT[R] BRAND
13/16 INCH HOLE SPACING FROM END
1 7/8 INCH HOLE SPACING ON CENTER
Atkore International
Done
Datasheet
Description
CLOSED ANGLE TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
2 1/2 INCH X 3 1/8 INCH SIZE
PERMA-GOLD[T] FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
58 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
45 DEG BEND ANGLE
UNISTRUT[R] BRAND
13/16 INCH HOLE SPACING FROM END
1 7/8 INCH HOLE SPACING ON CENTER
CLOSED ANGLE TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
2 1/2 INCH X 3 1/8 INCH SIZE
PERMA-GOLD[T] FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
58 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
45 DEG BEND ANGLE
UNISTRUT[R] BRAND
13/16 INCH HOLE SPACING FROM END
1 7/8 INCH HOLE SPACING ON CENTER
CLOSED ANGLE TYPE
ASTM A575/A576/A635/A36/A570 GRADE 33 STEEL MATERIAL