Atkore International Pipe Roller Support PS 1911 2-3 1/2

Description
2-ROLLER TYPE 950 LB LOAD RATING 2 TO 3-1/2 INCH PIPE SIZE ELECTRO GALVANIZED CAST IRON ROLLER MATERIAL POWER-STRUT. BRAND WEIGHT 160 LB PER 100 PIECES BRACKET MATERIAL HOT ROLLED PICKLED OILED MILD STEEL PS 1911 MODEL
Datasheet
Description
2-ROLLER TYPE 950 LB LOAD RATING 2 TO 3-1/2 INCH PIPE SIZE ELECTRO GALVANIZED CAST IRON ROLLER MATERIAL POWER-STRUT. BRAND WEIGHT 160 LB PER 100 PIECES BRACKET MATERIAL HOT ROLLED PICKLED OILED MILD STEEL PS 1911 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Roller Support - PS 1911 2-3 1/2 - Atkore International
Harvey, IL, USA
Pipe Roller Support
PS 1911 2-3 1/2
Pipe Roller Support PS 1911 2-3 1/2
2-ROLLER TYPE 950 LB LOAD RATING 2 TO 3-1/2 INCH PIPE SIZE ELECTRO GALVANIZED CAST IRON ROLLER MATERIAL POWER-STRUT. BRAND WEIGHT 160 LB PER 100 PIECES BRACKET MATERIAL HOT ROLLED PICKLED OILED MILD STEEL PS 1911 MODEL
  • 2-ROLLER TYPE
  • 950 LB LOAD RATING
  • 2 TO 3-1/2 INCH PIPE SIZE
  • ELECTRO GALVANIZED CAST IRON ROLLER MATERIAL
  • POWER-STRUT. BRAND
  • WEIGHT 160 LB PER 100 PIECES
  • BRACKET MATERIAL HOT ROLLED PICKLED OILED MILD STEEL
  • PS 1911 MODEL
Supplier's Site Datasheet
Pipe Roller Support - PS 1911 2-3 1/2 - Atkore International
Harvey, IL, USA
Pipe Roller Support
PS 1911 2-3 1/2
Pipe Roller Support PS 1911 2-3 1/2
1-ROLLER TYPE 950 LB LOAD RATING 2 TO 3 1/2 INCH PIPE SIZE HOT DIP GALVANIZED CAST IRON ROLLER MATERIAL POWER-STRUT[R] BRAND WEIGHT 160 LB PER 100 PIECES BRACKET MATERIAL STEEL PS 1911 MODEL
  • 1-ROLLER TYPE
  • 950 LB LOAD RATING
  • 2 TO 3 1/2 INCH PIPE SIZE
  • HOT DIP GALVANIZED CAST IRON ROLLER MATERIAL
  • POWER-STRUT[R] BRAND
  • WEIGHT 160 LB PER 100 PIECES
  • BRACKET MATERIAL STEEL
  • PS 1911 MODEL
Supplier's Site Datasheet
Pipe Roller Support - PS 1911 2-3 1/2 - Atkore International
Harvey, IL, USA
Pipe Roller Support
PS 1911 2-3 1/2
Pipe Roller Support PS 1911 2-3 1/2
1-ROLLER TYPE 950 LB LOAD RATING 2 TO 3 1/2 INCH PIPE SIZE POWER-GREEN[R] CAST IRON ROLLER MATERIAL POWER-STRUT[R] BRAND WEIGHT 160 LB PER 100 PIECES BRACKET MATERIAL STEEL PS 1911 MODEL
  • 1-ROLLER TYPE
  • 950 LB LOAD RATING
  • 2 TO 3 1/2 INCH PIPE SIZE
  • POWER-GREEN[R] CAST IRON ROLLER MATERIAL
  • POWER-STRUT[R] BRAND
  • WEIGHT 160 LB PER 100 PIECES
  • BRACKET MATERIAL STEEL
  • PS 1911 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 1911 2-3 1/2
Product Name Pipe Roller Support
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - P1570 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 2.50 inch (63.50 mm)
View Details
Spring Hanger Type 21 - 21 91 28 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 22480 lbs (? to 10195 kg)
View Details