PS 1450 1/4 -- CONDUIT CLAMP
Atkore International
Conduit Clamp
PS 1450 1/4
Description
CONDUIT DIAMETER 1/4 INCH OD
FINISH ELECTROGALVANIZED
MATERIAL STEEL
MOUNTING HOLE SIZE 9/32 INCH
PROCESS HOT ROLLED, PICKLED
Description
CONDUIT DIAMETER 1/4 INCH OD
FINISH ELECTROGALVANIZED
MATERIAL STEEL
MOUNTING HOLE SIZE 9/32 INCH
PROCESS HOT ROLLED, PICKLED
Datasheet
Suppliers
CONDUIT DIAMETER 1/4 INCH OD
FINISH ELECTROGALVANIZED
MATERIAL STEEL
MOUNTING HOLE SIZE 9/32 INCH
PROCESS HOT ROLLED, PICKLED
- CONDUIT DIAMETER 1/4 INCH OD
- FINISH ELECTROGALVANIZED
- MATERIAL STEEL
- MOUNTING HOLE SIZE 9/32 INCH
- PROCESS HOT ROLLED, PICKLED
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pipe Hangers and Conduit Hangers |
|
Product Number
|
PS 1450 1/4 |
|
Product Name
|
Conduit Clamp |
|
Support Type
|
Pipe Clamp
|
Unlock Full Specs
to access all available technical data
Similar Products
Material of Construction
Steel
Maximum Load
0.1587 lbs (0.0720 kg)
View Details
Support Type
Pipe Clamp
Material of Construction
BRASS
Pipe Size
1.25 to 2.00 inch (31.75 to 50.80 mm)
View Details
Arlington Industries, Inc.
Material of Construction
STEEL
View Details