Atkore International Channel Conduit/Cable Clamp PS 1300 1

Description
UNIVERSAL EMT/GRC/IMC CONDUIT TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.06 INCH STEEL MATERIAL HOT DIP GALVANIZED FINISH 1.163 TO 1.315 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 400 LB LOAD RATING 1 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 12 LB PER 100 PIECES PS1300 MODEL
Datasheet
Description
UNIVERSAL EMT/GRC/IMC CONDUIT TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.06 INCH STEEL MATERIAL HOT DIP GALVANIZED FINISH 1.163 TO 1.315 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 400 LB LOAD RATING 1 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 12 LB PER 100 PIECES PS1300 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 1300 1 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1300 1
Channel Conduit/Cable Clamp PS 1300 1
UNIVERSAL EMT/GRC/IMC CONDUIT TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.06 INCH STEEL MATERIAL HOT DIP GALVANIZED FINISH 1.163 TO 1.315 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 400 LB LOAD RATING 1 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 12 LB PER 100 PIECES PS1300 MODEL
  • UNIVERSAL EMT/GRC/IMC CONDUIT TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS 0.06 INCH STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 1.163 TO 1.315 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 400 LB LOAD RATING
  • 1 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • WEIGHT 12 LB PER 100 PIECES
  • PS1300 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1300 1 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1300 1
Channel Conduit/Cable Clamp PS 1300 1
UNIVERSAL EMT/GRC/IMC CONDUIT TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.06 INCH STEEL MATERIAL POWER GOLD FINISH 1.163 TO 1.315 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 400 LB LOAD RATING 1 INCH TRADE SIZE POWER-STRUT[R] BRAND WEIGHT 12 LB PER 100 PIECES PS1300 MODEL
  • UNIVERSAL EMT/GRC/IMC CONDUIT TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS 0.06 INCH STEEL MATERIAL
  • POWER GOLD FINISH
  • 1.163 TO 1.315 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 400 LB LOAD RATING
  • 1 INCH TRADE SIZE
  • POWER-STRUT[R] BRAND
  • WEIGHT 12 LB PER 100 PIECES
  • PS1300 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1300 1 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1300 1
Channel Conduit/Cable Clamp PS 1300 1
UNIVERSAL PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 2-PIECE CONSTRUCTION 400 LB LOAD RATING 1 INCH TRADE SIZE THICKNESS 0.06 INCH
  • UNIVERSAL PIPE TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011 STAINLESS STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 2-PIECE CONSTRUCTION
  • 400 LB LOAD RATING
  • 1 INCH TRADE SIZE
  • THICKNESS 0.06 INCH
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 1300 1
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.97 inch (50.00 mm)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
U Bolt - Non Metric - U-150SG - O-Z/Gedney
Specs
Material of Construction Steel
Pipe Size 2.00 inch (50.80 mm)
View Details