Minerallac Company Conduit Hanger 4

Description
CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 1 INCH L X 2.25 INCH W X 3.25 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #4 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 80 LB LOAD CAPACITY 1-1/2 INCH RIGID/IMC CONDUIT TYPE COLOR SILVER
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 1 INCH L X 2.25 INCH W X 3.25 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #4 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 80 LB LOAD CAPACITY 1-1/2 INCH RIGID/IMC CONDUIT TYPE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 4 - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
4
Conduit Hanger 4
CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 1 INCH L X 2.25 INCH W X 3.25 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #4 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 80 LB LOAD CAPACITY 1-1/2 INCH RIGID/IMC CONDUIT TYPE COLOR SILVER
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 1 INCH L X 2.25 INCH W X 3.25 INCH H SIZE
  • ZINC PLATED FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • #4 TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 80 LB LOAD CAPACITY
  • 1-1/2 INCH RIGID/IMC CONDUIT TYPE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 4
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2655270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.50 inch (38.10 mm)
View Details
Conduit To Rod Clamp - GPL3907BU - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Silicon Bronze Hardware
Features UL Listed
View Details
Spring Hanger Type 21 - 21 64 28 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 8990 lbs (? to 4077 kg)
View Details
Conduit Hanger - 8B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 200 lbs (90.7 kg)
View Details