Atkore International Channel Conduit/Cable Clamp PS 1200 5 AS

Description
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 5 INCH TRADE SIZE POWER-STRUT[R] BRAND PS1200 MODEL
Datasheet
Description
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 5 INCH TRADE SIZE POWER-STRUT[R] BRAND PS1200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 1200 5 AS - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1200 5 AS
Channel Conduit/Cable Clamp PS 1200 5 AS
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 5 INCH TRADE SIZE POWER-STRUT[R] BRAND PS1200 MODEL
  • TUBING TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • TWO PIECE CONSTRUCTION
  • 1000 LB LOAD RATING
  • 5 INCH TRADE SIZE
  • POWER-STRUT[R] BRAND
  • PS1200 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1200 5 AS - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1200 5 AS
Channel Conduit/Cable Clamp PS 1200 5 AS
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 5 INCH TRADE SIZE POWER-STRUT[R] BRAND PS1200 MODEL
  • TUBING TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL MATERIAL
  • POWER GOLD FINISH
  • TWO PIECE CONSTRUCTION
  • 1000 LB LOAD RATING
  • 5 INCH TRADE SIZE
  • POWER-STRUT[R] BRAND
  • PS1200 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 1200 5 AS
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 2.50 inch (63.50 mm)
View Details
Conduit To Rod Clamp - B56B - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction SOLID BRASS
Pipe Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
Pipe Hanger - 450 0150PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 610 lbs (277 kg)
View Details
Channel Conduit/Cable Clamp - P2558-35 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 3.50 inch (88.90 mm)
View Details