Atkore International Channel Conduit/Cable Clamp PS 1200 5 1/8 AS

Description
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 5 1/8 INCH TRADE SIZE POWER-STRUT[R] BRAND PS1200 MODEL
Datasheet
Description
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 5 1/8 INCH TRADE SIZE POWER-STRUT[R] BRAND PS1200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 1200 5 1/8 AS - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1200 5 1/8 AS
Channel Conduit/Cable Clamp PS 1200 5 1/8 AS
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 5 1/8 INCH TRADE SIZE POWER-STRUT[R] BRAND PS1200 MODEL
  • TUBING TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • TWO PIECE CONSTRUCTION
  • 1000 LB LOAD RATING
  • 5 1/8 INCH TRADE SIZE
  • POWER-STRUT[R] BRAND
  • PS1200 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1200 5 1/8 AS - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1200 5 1/8 AS
Channel Conduit/Cable Clamp PS 1200 5 1/8 AS
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 5 1/8 INCH TRADE SIZE POWER-STRUT[R] BRAND PS1200 MODEL
  • TUBING TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL MATERIAL
  • POWER GOLD FINISH
  • TWO PIECE CONSTRUCTION
  • 1000 LB LOAD RATING
  • 5 1/8 INCH TRADE SIZE
  • POWER-STRUT[R] BRAND
  • PS1200 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 1200 5 1/8 AS
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2037335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
View Details
Spring Support Type 29 - 29 41 18 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 2250 lbs (? to 1020 kg)
View Details
Conduit Hanger - 2190-S - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
View Details
Tru-Balance 1200EC Insulated Saddles - 1200EC-2.0-.5 - Buckaroos, Inc.
Specs
Support Type Pipe Support
Features High Temperature
Pipe Size 2.00 inch (50.80 mm)
View Details