Pentair, Inc. Pipe Hanger 4001000PL

Description
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL PLAIN FINISH 15-3/4 INCH 10 INCH MIN. PIPE SIZE 10 INCH MAX. PIPE SIZE 10 MIN. PIPE SIZE - DECIMAL 10 MAX. PIPE SIZE - DECIMAL 10 MIN. PIPE SIZE - FRACTIONAL 10 MAX. PIPE SIZE - FRACTIONAL 254 MIN. PIPE SIZE IN MM 254 MAX. PIPE SIZE IN MM 3600 LOAD RATING IN LB WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD 3600 LB LOAD RATING 7/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT NON INSULATED STATIONERY PIPE LINE ADJUSTABLE HEIGHT 2-1/8 INCH CENTER LINE DISTANCE 8-5/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 400 MODEL "
Datasheet
Description
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL PLAIN FINISH 15-3/4 INCH 10 INCH MIN. PIPE SIZE 10 INCH MAX. PIPE SIZE 10 MIN. PIPE SIZE - DECIMAL 10 MAX. PIPE SIZE - DECIMAL 10 MIN. PIPE SIZE - FRACTIONAL 10 MAX. PIPE SIZE - FRACTIONAL 254 MIN. PIPE SIZE IN MM 254 MAX. PIPE SIZE IN MM 3600 LOAD RATING IN LB WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD 3600 LB LOAD RATING 7/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT NON INSULATED STATIONERY PIPE LINE ADJUSTABLE HEIGHT 2-1/8 INCH CENTER LINE DISTANCE 8-5/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 400 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4001000PL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4001000PL
Pipe Hanger 4001000PL
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL PLAIN FINISH 15-3/4 INCH 10 INCH MIN. PIPE SIZE 10 INCH MAX. PIPE SIZE 10 MIN. PIPE SIZE - DECIMAL 10 MAX. PIPE SIZE - DECIMAL 10 MIN. PIPE SIZE - FRACTIONAL 10 MAX. PIPE SIZE - FRACTIONAL 254 MIN. PIPE SIZE IN MM 254 MAX. PIPE SIZE IN MM 3600 LOAD RATING IN LB WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD 3600 LB LOAD RATING 7/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT NON INSULATED STATIONERY PIPE LINE ADJUSTABLE HEIGHT 2-1/8 INCH CENTER LINE DISTANCE 8-5/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 400 MODEL "

"

  • CLEVIS, ROD MOUNT TYPE
  • CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 15-3/4 INCH
  • 10 INCH MIN. PIPE SIZE
  • 10 INCH MAX. PIPE SIZE
  • 10 MIN. PIPE SIZE - DECIMAL
  • 10 MAX. PIPE SIZE - DECIMAL
  • 10 MIN. PIPE SIZE - FRACTIONAL
  • 10 MAX. PIPE SIZE - FRACTIONAL
  • 254 MIN. PIPE SIZE IN MM
  • 254 MAX. PIPE SIZE IN MM
  • 3600 LOAD RATING IN LB
  • WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD
  • 3600 LB LOAD RATING
  • 7/8 INCH HANGER MOUNTING SIZE
  • USED TO SUPPORT NON INSULATED STATIONERY PIPE LINE
  • ADJUSTABLE HEIGHT 2-1/8 INCH
  • CENTER LINE DISTANCE 8-5/8 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 400 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4001000PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1852 lbs (0.0840 kg)
View Details
Pipe Hanger - 442 0400CP - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 350 lbs (159 kg)
View Details
Tru-Balance 1200E Insulated Saddles - 1200E-20-3.5 - Buckaroos, Inc.
Specs
Support Type Pipe Support
Features High Temperature
Pipe Size 20.00 inch (508.00 mm)
View Details
Conduit Hanger - PB6H7B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 3.00 inch (76.20 mm)
View Details