Atkore International Channel Conduit/Cable Clamp PS 1200 2 AS

Description
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE POWER-STRUT[R] BRAND PS1200 MODEL
Datasheet
Description
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE POWER-STRUT[R] BRAND PS1200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 1200 2 AS - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1200 2 AS
Channel Conduit/Cable Clamp PS 1200 2 AS
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE POWER-STRUT[R] BRAND PS1200 MODEL
  • TUBING TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • TWO PIECE CONSTRUCTION
  • 800 LB LOAD RATING
  • 2 INCH TRADE SIZE
  • POWER-STRUT[R] BRAND
  • PS1200 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1200 2 AS - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1200 2 AS
Channel Conduit/Cable Clamp PS 1200 2 AS
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE POWER-STRUT[R] BRAND PS1200 MODEL
  • TUBING TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL MATERIAL
  • POWER GOLD FINISH
  • TWO PIECE CONSTRUCTION
  • 800 LB LOAD RATING
  • 2 INCH TRADE SIZE
  • POWER-STRUT[R] BRAND
  • PS1200 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 1200 2 AS
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Hanger - 455 1400PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Pipe Size 10.00 inch (254.00 mm)
View Details
Conduit Hanger - PB6H7B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 3.00 inch (76.20 mm)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details