Atkore International Channel Conduit/Cable Clamp PS 1200 1

Description
PIPE/CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A336/A570/A575/A576 STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 600 LB LOAD RATING POWER-STRUT. BRAND PS 1200 MODEL
Datasheet
Description
PIPE/CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A336/A570/A575/A576 STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 600 LB LOAD RATING POWER-STRUT. BRAND PS 1200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 1200 1 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1200 1
Channel Conduit/Cable Clamp PS 1200 1
PIPE/CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A336/A570/A575/A576 STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 600 LB LOAD RATING POWER-STRUT. BRAND PS 1200 MODEL
  • PIPE/CONDUIT TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A336/A570/A575/A576 STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 600 LB LOAD RATING
  • POWER-STRUT. BRAND
  • PS 1200 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1200 1 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1200 1
Channel Conduit/Cable Clamp PS 1200 1
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.075 INCH STEEL MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 600 LB LOAD RATING 1 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 14 LB PER 100 PIECES PS1200 MODEL
  • TUBING TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS 0.075 INCH STEEL MATERIAL
  • POWER GOLD FINISH
  • TWO PIECE CONSTRUCTION
  • 600 LB LOAD RATING
  • 1 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • WEIGHT 14 LB PER 100 PIECES
  • PS1200 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1200 1 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1200 1
Channel Conduit/Cable Clamp PS 1200 1
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL MATERIAL TWO PIECE CONSTRUCTION 600 LB LOAD RATING 1 INCH TRADE SIZE POWER-STRUT[R] BRAND PS1200 MODEL
  • TUBING TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL MATERIAL
  • TWO PIECE CONSTRUCTION
  • 600 LB LOAD RATING
  • 1 INCH TRADE SIZE
  • POWER-STRUT[R] BRAND
  • PS1200 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International Atkore International
Product Category Pipe Hangers and Conduit Hangers Pipe Hangers and Conduit Hangers
Product Number PS 1200 1 PS 1200 1
Product Name Channel Conduit/Cable Clamp Channel Conduit/Cable Clamp
Support Type Pipe Clamp Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.87 inch (22.00 mm)
View Details
Conduit To Rod Clamp - B59B - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction SOLID BRASS
Pipe Size 1.25 to 2.00 inch (31.75 to 50.80 mm)
View Details
Rigid/EMT Conduit Strap - CI1510 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details
Conduit Hanger - NM2050 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction NON METALLIC
Features UL Listed
View Details