Atkore International Channel Conduit/Cable Clamp PS 1100 AS 3 1/2

Description
IMC/GRC/RIGID CONDUIT TO STRUT, PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2-PIECE CONSTRUCTION 1000 LB LOAD RATING 3-1/2 INCH TRADE SIZE SERIES PS 1100 MODEL
Datasheet
Description
IMC/GRC/RIGID CONDUIT TO STRUT, PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2-PIECE CONSTRUCTION 1000 LB LOAD RATING 3-1/2 INCH TRADE SIZE SERIES PS 1100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 1100 AS 3 1/2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1100 AS 3 1/2
Channel Conduit/Cable Clamp PS 1100 AS 3 1/2
IMC/GRC/RIGID CONDUIT TO STRUT, PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2-PIECE CONSTRUCTION 1000 LB LOAD RATING 3-1/2 INCH TRADE SIZE SERIES PS 1100 MODEL
  • IMC/GRC/RIGID CONDUIT TO STRUT, PIPE TO STRUT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 2-PIECE CONSTRUCTION
  • 1000 LB LOAD RATING
  • 3-1/2 INCH TRADE SIZE
  • SERIES PS 1100 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1100 AS 3 1/2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1100 AS 3 1/2
Channel Conduit/Cable Clamp PS 1100 AS 3 1/2
GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 3 1/2 INCH TRADE SIZE POWER-STRUT[R] BRAND PS1100 MODEL
  • GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL MATERIAL
  • POWER GOLD FINISH
  • TWO PIECE CONSTRUCTION
  • 1000 LB LOAD RATING
  • 3 1/2 INCH TRADE SIZE
  • POWER-STRUT[R] BRAND
  • PS1100 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 1100 AS 3 1/2
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.38 inch (35.00 mm)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - P3417 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 500 lbs (227 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details
Angulating Spring Support Type 20 - 20 79 14 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 13490 lbs (? to 6118 kg)
View Details