RS Components, Ltd. Clamps 2726454

Description
One Handed Clamp 150/80
Request a Quote
Description
One Handed Clamp 150/80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clamps - 2726454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamps
2726454
Clamps 2726454
One Handed Clamp 150/80

One Handed Clamp 150/80

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Clamps
Product Number 2726454
Product Name Clamps
Capacity / Jaw Opening 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 708914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 0.9843 inch (25 mm)
View Details
Clamps - 1253847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 23.62 inch (600 mm)
View Details
Clamps - 1253825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 6.3 inch (160 mm)
View Details
Clamps - 254737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Push pull toggle clamp
Body Material Steel; Mild Steel
Capacity / Jaw Opening 3.54 inch (90 mm)
View Details