Atkore International Liquidtight Flexible Conduit Connector 0809-01-00

Description
90 DEGREE TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE/LOCKNUT MATERIAL UL 514B, UL, CUL APPROVAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPLIANT L9 MODEL
Datasheet
Description
90 DEGREE TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE/LOCKNUT MATERIAL UL 514B, UL, CUL APPROVAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPLIANT L9 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 0809-01-00 - Atkore International
Harvey, IL, USA
Liquidtight Flexible Conduit Connector
0809-01-00
Liquidtight Flexible Conduit Connector 0809-01-00
90 DEGREE TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE/LOCKNUT MATERIAL UL 514B, UL, CUL APPROVAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPLIANT L9 MODEL
  • 90 DEGREE TYPE
  • ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE/LOCKNUT MATERIAL
  • UL 514B, UL, CUL APPROVAL
  • 1 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • L9 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Conduit Fittings
Product Number 0809-01-00
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 619991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Female bush
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details