AAEON Electronics, Inc. PCM-3724

Description
48-channel DIO Module Main Feature 48 digital I/O lines Channels simulate 8255 PPI mode 0 Buffered circuits for higher driving capacity than the 8255 Bit 0 of port C can generate an interrupt to IRQ 2 to 7 Interrupt triggering rising/falling edge Output status readback Pin-compatible with Opto-22 I/O module racks Transfer rate: 300 Kb/sec typical, 400 Kb/sec Maximum Digital output: Logic level 0: 0.5V max @ 24mA sink Digital input: Logic level 0: 0.8V max Logic level 1: 2.0V min Power requirement: 90mA @ +5V(±5%)
Description
48-channel DIO Module Main Feature 48 digital I/O lines Channels simulate 8255 PPI mode 0 Buffered circuits for higher driving capacity than the 8255 Bit 0 of port C can generate an interrupt to IRQ 2 to 7 Interrupt triggering rising/falling edge Output status readback Pin-compatible with Opto-22 I/O module racks Transfer rate: 300 Kb/sec typical, 400 Kb/sec Maximum Digital output: Logic level 0: 0.5V max @ 24mA sink Digital input: Logic level 0: 0.8V max Logic level 1: 2.0V min Power requirement: 90mA @ +5V(±5%)

Suppliers

Company
Product
Description
Supplier Links
 - PCM-3724 - AAEON Electronics, Inc.
Orange, CA, United States
48-channel DIO Module Main Feature 48 digital I/O lines Channels simulate 8255 PPI mode 0 Buffered circuits for higher driving capacity than the 8255 Bit 0 of port C can generate an interrupt to IRQ 2 to 7 Interrupt triggering rising/falling edge Output status readback Pin-compatible with Opto-22 I/O module racks Transfer rate: 300 Kb/sec typical, 400 Kb/sec Maximum Digital output: Logic level 0: 0.5V max @ 24mA sink Digital input: Logic level 0: 0.8V max Logic level 1: 2.0V min Power requirement: 90mA @ +5V(±5%)

48-channel DIO Module
Main Feature

  • 48 digital I/O lines
  • Channels simulate 8255 PPI mode 0
  • Buffered circuits for higher driving capacity than the 8255
  • Bit 0 of port C can generate an interrupt to IRQ 2 to 7
  • Interrupt triggering rising/falling edge
  • Output status readback
  • Pin-compatible with Opto-22 I/O module racks
  • Transfer rate: 300 Kb/sec typical, 400 Kb/sec Maximum
  • Digital output: Logic level 0: 0.5V max @ 24mA sink
  • Digital input:
    Logic level 0: 0.8V max
    Logic level 1: 2.0V min
  • Power requirement:
    90mA @ +5V(±5%)
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category I/O Modules and Instruments
Product Number PCM-3724
Analog Outputs Logic level
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Safety IO Modules - 2398210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
User Interface None
View Details