Features
Half-size ISA Bus Compatible Single Board
Socket 370 Intel PIII 566-1.26GHz /Intel Celeron®1.1GHz/Tuall
Up to 1GB DDR DIMM , one 184-pin socket
Embedded VGA controller, supports CRT & TTL
On-board PCI IDE UDMA-33/66/100/144
Ethernet- VIA 6103, support 100Base-TX, on-board RJ-45 connector, wake-on-LAN using ATX power
PC/104, PPCI Expansion bus, Compact Flash Slot
Dual FDD controller supporting 2.88 MB drives
Health Monitoring: Voltage, CPU temperature, cooling fan
Two URTA 16550 FIFOs, COM 2 for RS232/422/485
Multi-Mode (SPP/EPP/ECP), High Performance Parallel Port
Four USB 2.0 , IrDA, mini DIN Keyboard & mouse
16 Level Watch Dog Timer
Plug & Play AWARD FLASH BIOS
Support AT/ATX power supply, + 5V & +12V, green function
Small Size 185mm x 122 mm (7.28" x 4.8")
Operating Temp 0-55 C , 10-90%RH, non-condensing
The IND-DV370 is a highly integrated industrial single board computer (SBC) containing a high performance Intel Socket 370 processor, AGP (Advanced Graphic Port) video controller and a 100 base-t LAN controller all in one small size 7.28" by 4.8". The IND-DV370 is built around the most advanced core logic chipset available, the VIA CLE266. The performance that comes with this chipset includes DDR RAM memory optimization and bus design.
The IND-DV370 is equipped with four USB 2.0 ports for fast and easy plug-and-play data transfer. The AGP's video controller with 2 MB of video RAM provides an interface for both CRTs and flat panels (color TFT, STN, EL and mono).
The IND-DV370 contains an on-board socket that supports the Compact Flash slot for the most advanced flash technology.
The IND-DV370 provides dual floppy controller accommodating 360KB, 720KB, 1.2MB, 1.44MB and 2.88MB devices. The high performance parallel port supports mult-mode (SPP/EPP/ECP) operations. Both serial ports contain 16550 compatible FIFOs to eliminate data loss at high baud rates.
| Indocomp Systems, Inc. | |
|---|---|
| Product Category | CPU Cards and Modules |
| Product Name | IND-DV370 INDUSTRIAL CPU BOARD |