Advantech Edge AI Inference System powered by Intel Atom® E3940 QC SoC and two Intel MA2485 VPUs AIR-101-S62A1

Description
Edge AI Inference System powered by Intel Atom® E3940 QC SoC and two Intel MA2485 VPUs Intel Atom E3940 Quad Core SoC turbo burst up to 1.8 GHz Intel® Movidius™ Myriad™ X VPU MA2485 x 2 Built-in SATA Slim 64G SSD x1 Built-in 204-pin SO-DIMM DDR3L 8GB memory x 1 built-in DIN-Rail AI system with essential I/O ports on front-side bezel M.2 2230 for WIFI or optional VEGA-320 module 12V ~ 28V wide-range power input Integrated with Advantech Edge AI Suite and support Intel OpenVINO No RED certification
Request a Quote Datasheet
Description
Edge AI Inference System powered by Intel Atom® E3940 QC SoC and two Intel MA2485 VPUs Intel Atom E3940 Quad Core SoC turbo burst up to 1.8 GHz Intel® Movidius™ Myriad™ X VPU MA2485 x 2 Built-in SATA Slim 64G SSD x1 Built-in 204-pin SO-DIMM DDR3L 8GB memory x 1 built-in DIN-Rail AI system with essential I/O ports on front-side bezel M.2 2230 for WIFI or optional VEGA-320 module 12V ~ 28V wide-range power input Integrated with Advantech Edge AI Suite and support Intel OpenVINO No RED certification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edge AI Inference System powered by Intel Atom® E3940 QC SoC and two Intel MA2485 VPUs - AIR-101-S62A1 - Advantech
Cincinnati, OH, United States
Edge AI Inference System powered by Intel Atom® E3940 QC SoC and two Intel MA2485 VPUs
AIR-101-S62A1
Edge AI Inference System powered by Intel Atom® E3940 QC SoC and two Intel MA2485 VPUs AIR-101-S62A1
Edge AI Inference System powered by Intel Atom® E3940 QC SoC and two Intel MA2485 VPUs Intel Atom E3940 Quad Core SoC turbo burst up to 1.8 GHz Intel® Movidius™ Myriad™ X VPU MA2485 x 2 Built-in SATA Slim 64G SSD x1 Built-in 204-pin SO-DIMM DDR3L 8GB memory x 1 built-in DIN-Rail AI system with essential I/O ports on front-side bezel M.2 2230 for WIFI or optional VEGA-320 module 12V ~ 28V wide-range power input Integrated with Advantech Edge AI Suite and support Intel OpenVINO No RED certification

Edge AI Inference System powered by Intel Atom® E3940 QC SoC and two Intel MA2485 VPUs

  • Intel Atom E3940 Quad Core SoC turbo burst up to 1.8 GHz
  • Intel® Movidius™ Myriad™ X VPU MA2485 x 2 Built-in
  • SATA Slim 64G SSD x1 Built-in
  • 204-pin SO-DIMM DDR3L 8GB memory x 1 built-in
  • DIN-Rail AI system with essential I/O ports on front-side bezel
  • M.2 2230 for WIFI or optional VEGA-320 module
  • 12V ~ 28V wide-range power input
  • Integrated with Advantech Edge AI Suite and support Intel OpenVINO
  • No RED certification
Buy Now Datasheet
Industrial PCs - 2084-AIR-101-S62A1-ND - DigiKey
Thief River Falls, MN, United States
EDGE AI INFERENCE SYSTEM WITH IN

EDGE AI INFERENCE SYSTEM WITH IN

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number AIR-101-S62A1 2084-AIR-101-S62A1-ND
Product Name Edge AI Inference System powered by Intel Atom® E3940 QC SoC and two Intel MA2485 VPUs Industrial PCs
Processor Intel 386 Family; Intel Atom E3940 Quad Core Soc
Unlock Full Specs
to access all available technical data

Similar Products

13.3
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 GAC 22H2
Processor Intel 386 Family; Intel® Core™ i5-1145G7E Processor quad-core, 1.5 GHz (8M Cache, up to 4.10 GHz)
View Details