AstroNova Recorder MT95000

Description
The MT95000 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Chart Recorder Laser Printer Resolution - 300 dpi DC to 20 kHz Frequency Response 8 Channel Chart Recorders Laser Printer Resolution - 3000dpi DC to 20 kHz Frequency Response Data Capture - 2 Million Sample Memory Completely Programmable Data Capture - 2 Million Easy to Use Simple Menu Driven Operation With the MT95000 only a few keystrokes are needed to select chart speeds, operating modes, sample rates, chart formats and most other functions. The menus , arranged in a straight-forward manner, guide the user through a full setup. Three complete setups can be stored in non-volatile memory and recalled with a single keystroke Host Control and Programmability The MT-95000 can be completely programmed and operated via host control. Both RS-232 and GPIB (IEEE-488) are standard. Chart Viewing Built-in LED display and Chart Illumination Located directly above the waveforms, a continuous array of bright LEDs displays the waveform action, even with the chart stopped. Also, a row of internal lights illuminate the chart as it exits the recorder, allowing charts to be monitored in darkened environments Flexible Chart Layout Create the Chart you need with quick and easy channel order that can be changed with a few keystrokes from the front panel. You can record your data on separate or overlapping channels in a variety of formats, changing formats with just a touch. Channels can be numerically identified with a single keystroke.
Description
The MT95000 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Chart Recorder Laser Printer Resolution - 300 dpi DC to 20 kHz Frequency Response 8 Channel Chart Recorders Laser Printer Resolution - 3000dpi DC to 20 kHz Frequency Response Data Capture - 2 Million Sample Memory Completely Programmable Data Capture - 2 Million Easy to Use Simple Menu Driven Operation With the MT95000 only a few keystrokes are needed to select chart speeds, operating modes, sample rates, chart formats and most other functions. The menus , arranged in a straight-forward manner, guide the user through a full setup. Three complete setups can be stored in non-volatile memory and recalled with a single keystroke Host Control and Programmability The MT-95000 can be completely programmed and operated via host control. Both RS-232 and GPIB (IEEE-488) are standard. Chart Viewing Built-in LED display and Chart Illumination Located directly above the waveforms, a continuous array of bright LEDs displays the waveform action, even with the chart stopped. Also, a row of internal lights illuminate the chart as it exits the recorder, allowing charts to be monitored in darkened environments Flexible Chart Layout Create the Chart you need with quick and easy channel order that can be changed with a few keystrokes from the front panel. You can record your data on separate or overlapping channels in a variety of formats, changing formats with just a touch. Channels can be numerically identified with a single keystroke.

Suppliers

Company
Product
Description
Supplier Links
Recorder MT95000
The MT95000 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Chart Recorder Laser Printer Resolution - 300 dpi DC to 20 kHz Frequency Response 8 Channel Chart Recorders Laser Printer Resolution - 3000dpi DC to 20 kHz Frequency Response Data Capture - 2 Million Sample Memory Completely Programmable Data Capture - 2 Million Easy to Use Simple Menu Driven Operation With the MT95000 only a few keystrokes are needed to select chart speeds, operating modes, sample rates, chart formats and most other functions. The menus , arranged in a straight-forward manner, guide the user through a full setup. Three complete setups can be stored in non-volatile memory and recalled with a single keystroke Host Control and Programmability The MT-95000 can be completely programmed and operated via host control. Both RS-232 and GPIB (IEEE-488) are standard. Chart Viewing Built-in LED display and Chart Illumination Located directly above the waveforms, a continuous array of bright LEDs displays the waveform action, even with the chart stopped. Also, a row of internal lights illuminate the chart as it exits the recorder, allowing charts to be monitored in darkened environments Flexible Chart Layout Create the Chart you need with quick and easy channel order that can be changed with a few keystrokes from the front panel. You can record your data on separate or overlapping channels in a variety of formats, changing formats with just a touch. Channels can be numerically identified with a single keystroke.

The MT95000 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats.

Additional Features:

  • Chart Recorder Laser Printer Resolution - 300 dpi
  • DC to 20 kHz Frequency Response
  • 8 Channel Chart Recorders
  • Laser Printer Resolution - 3000dpi
  • DC to 20 kHz Frequency Response
  • Data Capture - 2 Million
  • Sample Memory Completely Programmable Data Capture - 2 Million

Easy to Use Simple Menu Driven Operation With the MT95000 only a few keystrokes are needed to select chart speeds, operating modes, sample rates, chart formats and most other functions. The menus , arranged in a straight-forward manner, guide the user through a full setup. Three complete setups can be stored in non-volatile memory and recalled with a single keystroke Host Control and
Programmability
The MT-95000 can be completely programmed and operated via host control. Both RS-232 and GPIB (IEEE-488) are standard.
Chart Viewing Built-in LED display and Chart Illumination
Located directly above the waveforms, a continuous array of bright LEDs displays the waveform action, even with the chart stopped. Also, a row of internal lights illuminate the chart as it exits the recorder, allowing charts to be monitored in darkened environments
Flexible Chart Layout
Create the Chart you need with quick and easy channel order that can be changed with a few keystrokes from the front panel. You can record your data on separate or overlapping channels in a variety of formats, changing formats with just a touch. Channels can be numerically identified with a single keystroke.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number MT95000
Product Name Recorder
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details