AstroNova Recorder MT9500

Description
The MT9500 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: No Pens or Styli No Ink, Toner or Chemicals Uses Low-cost Thermal Paper Prints Chart Grid and Data Simultaneously DC to 5 kHz Real Time Transient Capture 8 Channels; Channels may be Overlapped Prints Waveforms and Alphanumerics A true New-Technology Recorder, the Astro-Med MT9500 High Speed Direct Writing Recorder digitally processes incoming analog data with 12-bit accuracy and features Real-Time Recording or Data Capture and Playback modes. The high-resolution dual thermal printheads utilizes Z-fold or roll thermal paper and replace messy inks and mechanical styli. This results in printed waveforms that precisely reflect the original signals. And the MT9500 simultaneously prints the waveforms and several possible grids providing total correlation between recorded waveforms and the selected grid…chart drift error is simply eliminated! Uncommon versatility and user-friendliness result from your ability to toggle rapidly between extensive functions. A digital data input connection eliminates any need for analog-to-digital converters and, in host-control, permits recording of a maximum of 32 digital waveforms. Standard RS-232 and IEEE-488 ports are provided in this state-of-the-art Recorder.
Description
The MT9500 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: No Pens or Styli No Ink, Toner or Chemicals Uses Low-cost Thermal Paper Prints Chart Grid and Data Simultaneously DC to 5 kHz Real Time Transient Capture 8 Channels; Channels may be Overlapped Prints Waveforms and Alphanumerics A true New-Technology Recorder, the Astro-Med MT9500 High Speed Direct Writing Recorder digitally processes incoming analog data with 12-bit accuracy and features Real-Time Recording or Data Capture and Playback modes. The high-resolution dual thermal printheads utilizes Z-fold or roll thermal paper and replace messy inks and mechanical styli. This results in printed waveforms that precisely reflect the original signals. And the MT9500 simultaneously prints the waveforms and several possible grids providing total correlation between recorded waveforms and the selected grid…chart drift error is simply eliminated! Uncommon versatility and user-friendliness result from your ability to toggle rapidly between extensive functions. A digital data input connection eliminates any need for analog-to-digital converters and, in host-control, permits recording of a maximum of 32 digital waveforms. Standard RS-232 and IEEE-488 ports are provided in this state-of-the-art Recorder.

Suppliers

Company
Product
Description
Supplier Links
Recorder MT9500
The MT9500 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: No Pens or Styli No Ink, Toner or Chemicals Uses Low-cost Thermal Paper Prints Chart Grid and Data Simultaneously DC to 5 kHz Real Time Transient Capture 8 Channels; Channels may be Overlapped Prints Waveforms and Alphanumerics A true New-Technology Recorder, the Astro-Med MT9500 High Speed Direct Writing Recorder digitally processes incoming analog data with 12-bit accuracy and features Real-Time Recording or Data Capture and Playback modes. The high-resolution dual thermal printheads utilizes Z-fold or roll thermal paper and replace messy inks and mechanical styli. This results in printed waveforms that precisely reflect the original signals. And the MT9500 simultaneously prints the waveforms and several possible grids providing total correlation between recorded waveforms and the selected grid…chart drift error is simply eliminated! Uncommon versatility and user-friendliness result from your ability to toggle rapidly between extensive functions. A digital data input connection eliminates any need for analog-to-digital converters and, in host-control, permits recording of a maximum of 32 digital waveforms. Standard RS-232 and IEEE-488 ports are provided in this state-of-the-art Recorder.

The MT9500 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats.

Additional Features:

  • No Pens or Styli
  • No Ink, Toner or Chemicals
  • Uses Low-cost Thermal Paper
  • Prints Chart Grid and Data Simultaneously
  • DC to 5 kHz Real Time
  • Transient Capture
  • 8 Channels; Channels may be Overlapped
  • Prints Waveforms and Alphanumerics

A true New-Technology Recorder, the Astro-Med MT9500 High Speed Direct Writing Recorder digitally processes incoming analog data with 12-bit accuracy and features Real-Time Recording or Data Capture and Playback modes. The high-resolution dual thermal printheads utilizes Z-fold or roll thermal paper and replace messy inks and mechanical styli. This results in printed waveforms that precisely reflect the original signals. And the MT9500 simultaneously prints the waveforms and several possible grids providing total correlation between recorded waveforms and the selected grid…chart drift error is simply eliminated! Uncommon versatility and user-friendliness result from your ability to toggle rapidly between extensive functions. A digital data input connection eliminates any need for analog-to-digital converters and, in host-control, permits recording of a maximum of 32 digital waveforms. Standard RS-232 and IEEE-488 ports are provided in this state-of-the-art Recorder.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number MT9500
Product Name Recorder
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

EK1101 | EtherCAT Coupler with ID switch Preferred type -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
8B35 Linearized 4-Wire RTD Input Module - 8B35-03 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Current
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details