AstroNova Recorder DASH 8

Description
The DASH 8 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: DC to 25 kHz bandwidth 200 dot/inch printhead resolution 200 mm/second chart speed Paper Dimensions: 8½" wide by 150' long; 216mm x 46m Number of Channels: 8 channels, maximum. User selectable 6-, 4-, 2-, and 1-channel modes Chart Formats: standard: 8-, 6-, 4-, 2-, 1-channel & User Grid. Measurement Range: 50mV full scale to 500V peak full scale Maximum Input: 500V peak or DC; 250V RMS mode Sample Rate: 250 kHz maximum per channel Measurement Mode: true RMS or peak-to-peak Weight: 28 lbs with battery pack The Astro-Med DASH-8 Recorder can be powered by an internal battery or external 120/220 VAC. The unit records 8 channels of data from DC to 25 kHz real time as well as eight event channels along with eight channels of alphanumeric data. Traces are clear. The thermal recording technique eliminated the need for pens, liquids or moving parts.
Datasheet
Description
The DASH 8 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: DC to 25 kHz bandwidth 200 dot/inch printhead resolution 200 mm/second chart speed Paper Dimensions: 8½" wide by 150' long; 216mm x 46m Number of Channels: 8 channels, maximum. User selectable 6-, 4-, 2-, and 1-channel modes Chart Formats: standard: 8-, 6-, 4-, 2-, 1-channel & User Grid. Measurement Range: 50mV full scale to 500V peak full scale Maximum Input: 500V peak or DC; 250V RMS mode Sample Rate: 250 kHz maximum per channel Measurement Mode: true RMS or peak-to-peak Weight: 28 lbs with battery pack The Astro-Med DASH-8 Recorder can be powered by an internal battery or external 120/220 VAC. The unit records 8 channels of data from DC to 25 kHz real time as well as eight event channels along with eight channels of alphanumeric data. Traces are clear. The thermal recording technique eliminated the need for pens, liquids or moving parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recorder DASH 8
The DASH 8 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: DC to 25 kHz bandwidth 200 dot/inch printhead resolution 200 mm/second chart speed Paper Dimensions: 8½" wide by 150' long; 216mm x 46m Number of Channels: 8 channels, maximum. User selectable 6-, 4-, 2-, and 1-channel modes Chart Formats: standard: 8-, 6-, 4-, 2-, 1-channel & User Grid. Measurement Range: 50mV full scale to 500V peak full scale Maximum Input: 500V peak or DC; 250V RMS mode Sample Rate: 250 kHz maximum per channel Measurement Mode: true RMS or peak-to-peak Weight: 28 lbs with battery pack The Astro-Med DASH-8 Recorder can be powered by an internal battery or external 120/220 VAC. The unit records 8 channels of data from DC to 25 kHz real time as well as eight event channels along with eight channels of alphanumeric data. Traces are clear. The thermal recording technique eliminated the need for pens, liquids or moving parts.

The DASH 8 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats.

Additional Features:

  • DC to 25 kHz bandwidth
  • 200 dot/inch printhead resolution
  • 200 mm/second chart speed
  • Paper Dimensions: 8½" wide by 150' long; 216mm x 46m
  • Number of Channels: 8 channels, maximum.
  • User selectable 6-, 4-, 2-, and 1-channel modes
  • Chart Formats: standard: 8-, 6-, 4-, 2-, 1-channel & User Grid.
  • Measurement Range: 50mV full scale to 500V peak full scale
  • Maximum Input: 500V peak or DC; 250V RMS mode
  • Sample Rate: 250 kHz maximum per channel
  • Measurement Mode: true RMS or peak-to-peak
  • Weight: 28 lbs with battery pack

The Astro-Med DASH-8 Recorder can be powered by an internal battery or external 120/220 VAC. The unit records 8 channels of data from DC to 25 kHz real time as well as eight event channels along with eight channels of alphanumeric data. Traces are clear. The thermal recording technique eliminated the need for pens, liquids or moving parts.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number DASH 8
Product Name Recorder
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details