AstroNova Recorder ASC908

Description
The ASC908 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Max Input 500 VDC or AC peak 14 step attenuator Peak-peak, True RMS measurement CMR 80 dB @ 60 Hz Non-linearity +/-0.1% Low-Pass Filter -3dB @ 10 Hz Internal calibration True RMS converter Status reporting Form Factor: Module (proprietary interface/bus) Minimum Voltage: 50 mV Maximum Voltage: 500 V Maximum Frequency: 5 kHz Input Coupling: AC,DC Input Impedance: 2 MOhm The ASC908 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats.
Description
The ASC908 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Max Input 500 VDC or AC peak 14 step attenuator Peak-peak, True RMS measurement CMR 80 dB @ 60 Hz Non-linearity +/-0.1% Low-Pass Filter -3dB @ 10 Hz Internal calibration True RMS converter Status reporting Form Factor: Module (proprietary interface/bus) Minimum Voltage: 50 mV Maximum Voltage: 500 V Maximum Frequency: 5 kHz Input Coupling: AC,DC Input Impedance: 2 MOhm The ASC908 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats.

Suppliers

Company
Product
Description
Supplier Links
Recorder ASC908
The ASC908 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Max Input 500 VDC or AC peak 14 step attenuator Peak-peak, True RMS measurement CMR 80 dB @ 60 Hz Non-linearity +/-0.1% Low-Pass Filter -3dB @ 10 Hz Internal calibration True RMS converter Status reporting Form Factor: Module (proprietary interface/bus) Minimum Voltage: 50 mV Maximum Voltage: 500 V Maximum Frequency: 5 kHz Input Coupling: AC,DC Input Impedance: 2 MOhm The ASC908 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats.

The ASC908 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats.

Additional Features:

  • Max Input 500 VDC or AC peak
  • 14 step attenuator
  • Peak-peak, True RMS measurement
  • CMR 80 dB @ 60 Hz
  • Non-linearity +/-0.1%
  • Low-Pass Filter -3dB @ 10 Hz
  • Internal calibration
  • True RMS converter
  • Status reporting
  • Form Factor: Module (proprietary interface/bus)
  • Minimum Voltage: 50 mV
  • Maximum Voltage: 500 V
  • Maximum Frequency: 5 kHz
  • Input Coupling: AC,DC
  • Input Impedance: 2 MOhm

The ASC908 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number ASC908
Product Name Recorder
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-05 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details