AstroNova Recorder ASC902

Description
The ASC902 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Max Input 500 VDC or AC peak 14 step attenuator Peak-peak, True RMS measurement CMR 80 dB @ 60 Hz Non-linearity +/-0.1% Low-Pass Filter -3dB @ 10 Hz Internal calibration True RMS converter Status reporting Form Factor: Module (proprietary interface/bus) Minimum Voltage: 50 mV Maximum Voltage: 500 V Maximum Frequency: 5 kHz Input Coupling: AC,DC Input Impedance: 2 MOhm The ASC902 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats.
Description
The ASC902 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Max Input 500 VDC or AC peak 14 step attenuator Peak-peak, True RMS measurement CMR 80 dB @ 60 Hz Non-linearity +/-0.1% Low-Pass Filter -3dB @ 10 Hz Internal calibration True RMS converter Status reporting Form Factor: Module (proprietary interface/bus) Minimum Voltage: 50 mV Maximum Voltage: 500 V Maximum Frequency: 5 kHz Input Coupling: AC,DC Input Impedance: 2 MOhm The ASC902 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats.

Suppliers

Company
Product
Description
Supplier Links
Recorder ASC902
The ASC902 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Max Input 500 VDC or AC peak 14 step attenuator Peak-peak, True RMS measurement CMR 80 dB @ 60 Hz Non-linearity +/-0.1% Low-Pass Filter -3dB @ 10 Hz Internal calibration True RMS converter Status reporting Form Factor: Module (proprietary interface/bus) Minimum Voltage: 50 mV Maximum Voltage: 500 V Maximum Frequency: 5 kHz Input Coupling: AC,DC Input Impedance: 2 MOhm The ASC902 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats.

The ASC902 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats.

Additional Features:

  • Max Input 500 VDC or AC peak
  • 14 step attenuator
  • Peak-peak, True RMS measurement
  • CMR 80 dB @ 60 Hz
  • Non-linearity +/-0.1%
  • Low-Pass Filter -3dB @ 10 Hz
  • Internal calibration
  • True RMS converter
  • Status reporting
  • Form Factor: Module (proprietary interface/bus)
  • Minimum Voltage: 50 mV
  • Maximum Voltage: 500 V
  • Maximum Frequency: 5 kHz
  • Input Coupling: AC,DC
  • Input Impedance: 2 MOhm

The ASC902 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number ASC902
Product Name Recorder
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details