Astrodyne TDI EMI Power Line Filter 080SM.00800.00

Description
SNAP-IN SINGLE STAGE IEC INLET FILTER Features Rated currents include 1A,3A,6A,8A,10A,15A and 20A Horizontal Mounting Clips (Top & Bottom) Vertical Mounting (Left & Right) Single Stage Available with quick disconnect tabls and wire leads options General purpose & Low Leakage (M)edical options Agency Approvals UL and EN 60939, CSA C22.2 (in testing) Y-cap value can be adjusted Typical Applications Household appliances and equipment Small medical equipment Portable electrical and electronic equipment Test and measurement/lab equipment Rack mounted equipment
Request a Quote Datasheet
Description
SNAP-IN SINGLE STAGE IEC INLET FILTER Features Rated currents include 1A,3A,6A,8A,10A,15A and 20A Horizontal Mounting Clips (Top & Bottom) Vertical Mounting (Left & Right) Single Stage Available with quick disconnect tabls and wire leads options General purpose & Low Leakage (M)edical options Agency Approvals UL and EN 60939, CSA C22.2 (in testing) Y-cap value can be adjusted Typical Applications Household appliances and equipment Small medical equipment Portable electrical and electronic equipment Test and measurement/lab equipment Rack mounted equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
EMI Power Line Filter
080SM.00800.00
EMI Power Line Filter 080SM.00800.00
SNAP-IN SINGLE STAGE IEC INLET FILTER Features Rated currents include 1A,3A,6A,8A,10A,15A and 20A Horizontal Mounting Clips (Top & Bottom) Vertical Mounting (Left & Right) Single Stage Available with quick disconnect tabls and wire leads options General purpose & Low Leakage (M)edical options Agency Approvals UL and EN 60939, CSA C22.2 (in testing) Y-cap value can be adjusted Typical Applications Household appliances and equipment Small medical equipment Portable electrical and electronic equipment Test and measurement/lab equipment Rack mounted equipment

SNAP-IN SINGLE STAGE IEC INLET FILTER

Features

  • Rated currents include 1A,3A,6A,8A,10A,15A and 20A
  • Horizontal Mounting Clips (Top & Bottom)
  • Vertical Mounting (Left & Right)
  • Single Stage
  • Available with quick disconnect tabls and wire leads options
  • General purpose & Low Leakage (M)edical options
  • Agency Approvals UL and EN 60939, CSA C22.2 (in testing)
  • Y-cap value can be adjusted

Typical Applications

  • Household appliances and equipment
  • Small medical equipment
  • Portable electrical and electronic equipment
  • Test and measurement/lab equipment
  • Rack mounted equipment
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category EMI Filters and RFI Filters
Product Number 080SM.00800.00
Product Name EMI Power Line Filter
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Receptacle, 15A; Connector Type Corcom Te Connectivity - 70R1612 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Power Line Filters - 1670410 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details