Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF FILTERS AND MICROWAVE FILTERS
ASTRODYNE TDI
080.02001.00 -- POWER LINE FILTER MODULES
Astrodyne TDI
Power Line Filter Modules
080.02001.00
Description
HIGH PERF IEC INLET FILTER
ODG (Origin Data Global)
Done
Datasheet
Description
HIGH PERF IEC INLET FILTER
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Power Line Filter Modules
080.02001.00
Power Line Filter Modules
080.02001.00
HIGH PERF IEC INLET FILTER
HIGH PERF IEC INLET FILTER
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
RF Filters and Microwave Filters
Product Number
080.02001.00
Product Name
Power Line Filter Modules
Filter Type
Single Phase
Unlock Full Specs
to access all available technical data
Similar Products
5o.com
High Pass Filter
5o2830250
Specs
Filter Type
High Pass
Operating Temperature
-40 to 85 C (-40 to 185 F)
Fc
4000 to 18000 MHz
View Details
Rochester Electronics
EMI/RFI Filters (LC, RC Networks) - MAX7490CEE
MAX7490CEE
View Details
UIY Inc.
24 to 28GHz – Band Pass Filter
UIYBPF3414B
Specs
Operating Temperature
-40 to 70 C (-40 to 158 F)
Fc
40000 MHz
Bandwidth
2.40E7 to 2.80E7 kHz
View Details
Marki Microwave LLC
Passive Glass 2.9 - 4.7 GHz Surface Mount Bandpass Filter
MFBP-00160GSM1
Specs
Filter Technology
Passive Filter
Filter Type
Bandpass
Fc
2900 to 4700 MHz
View Details