1.1 This test method is applicable to air-dry architectural coatings of any type, both solvent and water-borne, and of any color, dark as well as light. It cannot be used with films that are dissolved or excessively softened by mineral oil, but practical examples of such films will be encountered rarely, if ever.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6583-13 |
| Product Name | Standard Test Method for Porosity of Paint Film by Mineral Oil Absorption |