This specification describes seamless and welded ferritic, austenitic and duplex alloy steel tubing on which the external or internal surface, or both, has been modified by a cold forming process to produce and integral enhanced surface for improved heat transfer. The integrally enhanced (finned) tubes shall be manufactured from seamless, welded, or welded/cold worked plain tubes that conform to the specified requirements. The tube shall conform to the requirements for tensile properties prescribed in the governing plain tube specification. Pneumatic tests, eddy-current tests, air underwater pressure tests, pressure differential tests, and hydrostatic tests shall be made in accordance with the requirements specified.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A1012-02(2007) |
| Product Name | Standard Specification for Seamless and Welded Ferritic, Austenitic and Duplex Alloy Steel Condenser and Heat Exchanger Tubes With Integral Fins |