This specification covers general requirements for ferritic alloy steel, austenitic alloy steel, and stainless steel tubes. The steel shall made by any process. The material shall conform to the tensile property requirements prescribed in the individual product specification. Yield strength tests and elongation tests shall be made to conform to the requirements. Flattening test, reverse flattening test, reverse bend test, flaring test, flange test, hardness test, ultrasonic test, eddy current test, flux leakage test, and hydrostatic test shall be made to conform to the requirements specified.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A1016/A1016M-17 |
| Product Name | Standard Specification for General Requirements for Ferritic Alloy Steel, Austenitic Alloy Steel, and Stainless Steel Tubes |