This specification covers the general requirements and physical properties of reflective insulations for use in building applications. These insulation materials consist of one or more low emittance surfaces, such as metallic foil or metallic deposits, unmounted or mounted on substrates. Reflective insulation materials shall consist of low emittance surface(s) with, or without, substrates and adhesives required to meet the specified thermal performance and physical properties. The physical properties of reflective insulation are presented in details. The emittance, permeance, surface burning characteristics, humidity resistance, fungi resistance, thermal performance of reflective insulation shall be tested to meet the requirements prescribed.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C1224-22 |
| Product Name | Standard Specification for Reflective Insulation for Building Applications |