1.1 These test methods cover the testing of mechanical splices for reinforcing bars. The various tests herein described can be specified in total or individually.
1.2 The test methods herein described are applicable to any type of mechanical splice manufactured to join steel reinforcing bars of any grade (specified minimum yield strength), uncoated or coated.
1.3 This standard describes only the methods for testing mechanical splices for steel reinforcing bars, but does not quantify the parameters for testing nor acceptance criteria, which must be specified.
Note 1-Various code-writing bodies specify various parameters, such as test loads, number of cycles and test temperature, for testing.
1.4 The values stated in either SI or inch-pound units are to be regarded as standard. Within the text, the inch-pound units are shown in parentheses. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A1034/A1034M-05b |
| Product Name | Standard Test Methods for Testing Mechanical Splices for Steel Reinforcing Bars |