1.1 This practice outlines dosimetric procedures to be followed with self-contained dry-storage gamma irradiators. For irradiators used for routine processing, procedures are given to ensure that product processed will receive absorbed doses within prescribed limits.
1.2 This practice covers dosimetry in the use of dry-storage gamma irradiators, namely self-contained dry-storage?137Cs or 60Co irradiators (shielded freestanding irradiators). It does not cover underwater pool sources, panoramic gamma sources, nor does it cover self-contained bremsstrahlung X-ray units.
1.3 The absorbed-dose range for the use of the dry-storage self-contained gamma irradiators covered by this practice is typically 1 to 105 Gy, depending on the application. The absorbed-dose rate range typically is from 10-2 to 103 Gy/min.
1.4 For irradiators supplied for specific applications, specific ISO or ASTM practices and guides provide dosimetric procedures for the application. For procedures specific to dosimetry in blood irradiation, see ASTM Practice 51939. For procedures specific to dosimetry in radiation research on food and agricultural products, see ASTM Practice 51900. For procedures specific to radiation hardness testing, see ASTM Practice E1249. For procedures specific to the dosimetry in the irradiation of insects for sterile release programs, see ASTM Guide 51940. In those cases covered by ASTM 51939, 51900, 51940, or E1249, those standards take precedence.
1.5 This document is one of a set of standards that provides recommendations for properly implementing and utilizing dosimetry in radiation processing. It is intended to be read in conjunction with ASTM E2628, "Practice for Dosimetry in Radiation Processing."
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM 52116-13(2020)e1 |
| Product Name | Standard Practice for Dosimetry for a Self-Contained Dry-Storage Gamma Irradiator |