BTI’s BT Series of Hydraulic Breakers produces a high blow rate with powerful impact, providing exceptional value and durability for all construction, demolition and rockbreaking requirements.
Features & Benefits
Boxed Housing Design
The boxed section housing provides light weight, high strength construction. The upper and lower shock absorbing dampers reduce noise and vibration to the carrier.
Compressed polyurethane isolators suspend the breaker body on all sides, absorbing shock and protecting the carrier boom from recoil energy.
A unique front head restraint system reduces tie rod stress
providing exceptional reliability.
Large Diameter Tie Rods
constructed of high tensile steel provide high strength.
Abrasion Resistant Steel
Standard rock claws and wear resistant steel surrounding the nose of the breaker provides exceptional wear properties.
Narrow Front Head
The narrow profile allows for trenching in confied spaces, as well as optimal visibility and access when working in tight quarters.
Pressure Balancing System
BTI’s unique pressure balancing system eliminates the need for an accumulator on 3,000 ft lb class and lower hammers. The accumulator on the larger models aid with the acceleration of the piston and reduce hydraulic shock to the carrier.
Underwater Operation Port
BT1000 and larger breakers are equipped with remote air porting for underwater operation.
| Breaker Technology, Inc. | |
|---|---|
| Product Category | Construction and Demolition Attachments |
| Product Number | BT Series |
| Product Name | Hydraulic Breaker |