GREENLEE H4910A Pole Puller
Pole puller works in confined areas, next to buildings, or out in the open
Lifting capacity of 56,000 lbs.
Designed for heavy-duty construction
May be used on either an open or closed center hydraulic system
Comes standard with a 5/8" proof-certified 6' alloy chain
Flow range of 4 - 15 gpm
Operating pressure of 300 - 2,800 psi
GREENLEE H4910A Service Manual
| Utility Parts Central, Inc. | |
|---|---|
| Product Category | Construction and Demolition Attachments |
| Product Number | 42239 |
| Product Name | GREENLEE H4910A Pole Puller |