Breaker Technology, Inc. Datasheets for Construction and Demolition Attachments
Construction and demolition attachments are specialized implements that are attached and used with heavy machinery to perform a job.
Construction and Demolition Attachments: Learn more
| Product Name | Notes |
|---|---|
| Simplicity of design, at work worldwide. . . • Construction • Demolition • Recycling • Mining • Quarrying The BTI hydraulic breaker design incorporates only two internal moving parts, offering... | |
| As the tool wears it retains it's original shape and provides deeper penetration. BTI offers many different types and sizes of specialty breaker tools. Please contact them for more information... | |
| Big jobs need big booms and breakers. BTI's wide range of gyratory booms allow full breaker coverage within the rock box and mouth of the Crusher. BTI's complete line of... | |
| Big jobs need big booms and breakers. BTI's wide range of gyratory booms allow full breaker coverage within the rock box mouth of the Crusher. BTI's complete line of large... | |
| Both high strength and performance are top priorities at stationary crushing plants. This system features maneuverability, durability and reliability. Massive swing frame Large base for support Oversize pins and hardened... | |
| BTI’s BT Series of Hydraulic Breakers produces a high blow rate with powerful impact, providing exceptional value and durability for all construction, demolition and rockbreaking requirements. Features & Benefits Boxed... | |
| BTI’s BXR Series Breakers offer outstanding power to weight ratio, and exceptional efficiency with the oil regeneration system. Overall system designed for harsh, continuous duty for use in demanding rock... | |
| BTI’s VZ Series of Hydraulic Breakers offer outstanding power to weight ratio, and exceptional efficiency with the energy regeneration system. Features & Benefits Long / Short Stroke Selection Operator controlled... | |
| BTI's MBS Series of Portable Rockbreakers offer an on-plant, road to operations, permanent solution to portable and mobile crushing applications where safety & productivity are essential. Low Profile Dependable Boom... | |
| BTI's new EXC Series of Mechancial Pulverizers are designed for both Primary and Secondary demolition work, allowing the contractor to demolish, process and sort material, all with the one attachment. | |
| BTI's TB-XC Series of Hydraulic Breakers offer new benefits, while retaining the time proven features of only 2 moving parts and no accumulators. Features & Benefits Narrow Front Head allows... | |
| Engineered for exceptional fragmentation, the MCP Series is the perfect tool for secondary demolition and recycling of concrete. High grade steel with special seals keep dust and other debris from... | |
| For assisting in the removal of Gyratory Crusher Liners. BTI offers many different types and sizes of specialty breaker tools. Please contact them for more information or to help you... | |
| For the larger stationary crushing plants, BTI has designed and developed the TT/TTX Series Rockbreaker System. This system used in applications where extremely hard rock is present or a large... | |
| he design of the BX Series of Hydraulic Breakers produces stable high-speed percussion, and exceptional value and durability for all construction, demolition, and rockbreaking requirements. Breaker mounted manual high /... | |
| Interchangeable crusher, pulverizer and shears jaws allow tool configurations for just the right application. The BTI MS Series Multi-System works as a second or third member attachment to fit a... | |
| RP Series of Rotating Pulverizers are designed for both Primary and Secondary demolition work. | |
| The CR series Hydraulic Crushers are designed to cut through virtually any concrete item that will fit within the jaws. | |
| The SH Series provides a powerful, efficient means to cut steel and rebar making it useful for scrap yards and demolition sites. Constructed of high grade steel components for long... | |
| This attachment brings mechanical scaling to a new level by combining the action of a pry-bar, pick and breaker into a simple robust attachment that increases productivity while reducing operator... | |
| Use a Blunt Tools when optimal transmission of breaker energy is needed to shatter igneous and tough metamorphic (hard) rock. Breaking Concrete Breaking Oversize Rock when maximum fracture is required... | |
| Use a Chisel Tool when tool penetration of sedimentary and weak metamorphic rock that needs to be sized using split-action. Breaking Concrete Trenching Benching Tunnelling Working with soft to medium... | |
| Use a Moil Tool when optimal tool penetration of weak metamorphic and sedimentary rock is required. Material breaks radially away from the tool Breaking Concrete Trenching Tunneling Working in soft... | |
| Use for soil compression. BTI offers many different types and sizes of specialty breaker tools. Please contact them for more information or to help you size a tool for your... | |
| Used for breaking frozen soil. BTI offers many different types and sizes of specialty breaker tools. Please contact them for more information or to help you size a tool for... | |
| Used for busting slab. TI offers many different types and sizes of specialty breaker tools. Please contact them for more information or to help you size a tool for your... | |
| Used for cutting or splitting asphalt. BTI offers many different types and sizes of specialty breaker tools. Please contact them for more information or to help you size a tool... | |
| Used to increase tool life in highly abbrasive material. BTI offers many different types and sizes of specialty breaker tools. Please contact them for more information or to help you... |