Boston Gear Mounted Flanged Bearing NMPTB

Description
Overview Boston Gear's comprehensive selection of flanged bearings includes non-metallic inserts in a non-metallic base for washdown service, spherical bearings with extended inner races featuring setscrews, or eccentric locking collars in stamped steel, ductile iron, or cast iron housings. Features and Benefits Spherical OD bearings. Positive locking by setscrews or eccentric locking collar ensures smooth operation. Washdown units are available for food processing environments. Synthetic lip-type seals with steel flingers offer enhanced efficiency. Grease fitting on cast iron housings for easy re-lubrication. Sample Applications Material handling Conveyors Packaging machinery Shrink wrappers Printing presses
Description
Overview Boston Gear's comprehensive selection of flanged bearings includes non-metallic inserts in a non-metallic base for washdown service, spherical bearings with extended inner races featuring setscrews, or eccentric locking collars in stamped steel, ductile iron, or cast iron housings. Features and Benefits Spherical OD bearings. Positive locking by setscrews or eccentric locking collar ensures smooth operation. Washdown units are available for food processing environments. Synthetic lip-type seals with steel flingers offer enhanced efficiency. Grease fitting on cast iron housings for easy re-lubrication. Sample Applications Material handling Conveyors Packaging machinery Shrink wrappers Printing presses

Suppliers

Company
Product
Description
Supplier Links
Mounted Flanged Bearing - NMPTB - Boston Gear
Quincy, MA, USA
Mounted Flanged Bearing
NMPTB
Mounted Flanged Bearing NMPTB
Overview Boston Gear's comprehensive selection of flanged bearings includes non-metallic inserts in a non-metallic base for washdown service, spherical bearings with extended inner races featuring setscrews, or eccentric locking collars in stamped steel, ductile iron, or cast iron housings. Features and Benefits Spherical OD bearings. Positive locking by setscrews or eccentric locking collar ensures smooth operation. Washdown units are available for food processing environments. Synthetic lip-type seals with steel flingers offer enhanced efficiency. Grease fitting on cast iron housings for easy re-lubrication. Sample Applications Material handling Conveyors Packaging machinery Shrink wrappers Printing presses

Overview

Boston Gear's comprehensive selection of flanged bearings includes non-metallic inserts in a non-metallic base for washdown service, spherical bearings with extended inner races featuring setscrews, or eccentric locking collars in stamped steel, ductile iron, or cast iron housings.

Features and Benefits

  • Spherical OD bearings.
  • Positive locking by setscrews or eccentric locking collar ensures smooth operation.
  • Washdown units are available for food processing environments.
  • Synthetic lip-type seals with steel flingers offer enhanced efficiency.
  • Grease fitting on cast iron housings for easy re-lubrication.

Sample Applications

  • Material handling
  • Conveyors
  • Packaging machinery
  • Shrink wrappers
  • Printing presses
Supplier's Site

Technical Specifications

  Boston Gear
Product Category Flange Mounted Bearings
Product Number NMPTB
Product Name Mounted Flanged Bearing
Bearing Type Plain
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 0.9843 inch (25 mm)
View Details
Flange mounted bearing: 8.02mm Bore, Sintered Bronze - A 7Z42MBFM08MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3157 inch (8.02 mm)
View Details
Link-Belt FCEU335J4C4 Flange Blocks Ball Bearings - FCEU335J4C4 - RegalRexnord
Specs
Bearing Type Ball
Mtg Configuration 4-Bolt
Flange Type Piloted
View Details
Flange-Mount-Bronze-Self-Align - BFM-6M-B - Spyraflo, Inc.
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details