Body - Carbon steel-zinc plated, Ball - Hardened chrome steel-chrome plated
| AST Bearings LLC | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | SIZJ6 |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Inch |
| Bore Diameter | 0.2500 inch (6.35 mm) |
| Overall Length | 1.69 inch (42.85 mm) |
| Load Capacity | 1214 lbs (551 kg) |