Body - Carbon steel-zinc plated, Ball - Hardened chrome steel-chrome plated, Liner - Bronze
| AST Bearings LLC | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | SIBP6S |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 0.2362 inch (6 mm) |
| Overall Length | 1.54 inch (39 mm) |
| Load Capacity | 967 lbs (438 kg) |