Body - Carbon steel-zinc plated, Ball - Hardened chrome steel-chrome plated, Liner - PTFE fabric material
| AST Bearings LLC | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | SI45ET-2RS |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 1.77 inch (45 mm) |
| Overall Length | 7.72 inch (196 mm) |
| Load Capacity | 50580 lbs (22939 kg) |