Body - Carbon steel-zinc plated, Ball - Hardened chrome steel-chrome plated, Liner - Bronze
| AST Bearings LLC | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | SAZP9S |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Inch |
| Bore Diameter | 0.3750 inch (9.52 mm) |
| Overall Length | 2.44 inch (61.93 mm) |
| Load Capacity | 2113 lbs (958 kg) |